Greenlee Textron, Inc. Amplifier Probe 200XP

Description
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON ABS PLASTIC HOUSING MATERIAL (1) 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
Datasheet
Description
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON ABS PLASTIC HOUSING MATERIAL (1) 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200XP - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200XP
Amplifier Probe 200XP
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON ABS PLASTIC HOUSING MATERIAL (1) 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
  • FILTER TYPE
  • 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE
  • TONE GENERATOR USED ON
  • ABS PLASTIC HOUSING MATERIAL
  • (1) 9 V POWER SUPPLY TYPE
  • 35 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 300 OHM TIP RESISTANCE
  • BATTERY LIFE 50 HR
  • TEMPERATURE RANGE 32 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200XP
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1789037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Needle Tip Probe to Stacking Banana Plug, 20 AWG PVC Coil Cord Test Lead - 60134C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Configuration Spring Loaded
View Details