Greenlee Textron, Inc. Amplifier Probe 200XP/50

Description
MULTI-FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE FREQUENCY RANGE 50 HZ TEMPERATURE RATING 32 TO 122 DEG F
Datasheet
Description
MULTI-FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE FREQUENCY RANGE 50 HZ TEMPERATURE RATING 32 TO 122 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200XP/50 - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200XP/50
Amplifier Probe 200XP/50
MULTI-FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE FREQUENCY RANGE 50 HZ TEMPERATURE RATING 32 TO 122 DEG F
  • MULTI-FILTER TYPE
  • 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE
  • 9 V POWER SUPPLY TYPE
  • 35 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 300 OHM TIP RESISTANCE
  • FREQUENCY RANGE 50 HZ
  • TEMPERATURE RATING 32 TO 122 DEG F
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200XP/50
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Current Clamps - 2035754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Probe Tips - 30RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details