Greenlee Textron, Inc. Amplifier Probe 200GX

Description
STANDARD TYPE 9 INCH L X 1.87 INCH W X 1.37 INCH D SIZE TONE GENERATOR USED ON (1) 9 V POWER SUPPLY TYPE PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
Datasheet
Description
STANDARD TYPE 9 INCH L X 1.87 INCH W X 1.37 INCH D SIZE TONE GENERATOR USED ON (1) 9 V POWER SUPPLY TYPE PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200GX - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200GX
Amplifier Probe 200GX
STANDARD TYPE 9 INCH L X 1.87 INCH W X 1.37 INCH D SIZE TONE GENERATOR USED ON (1) 9 V POWER SUPPLY TYPE PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
  • STANDARD TYPE
  • 9 INCH L X 1.87 INCH W X 1.37 INCH D SIZE
  • TONE GENERATOR USED ON
  • (1) 9 V POWER SUPPLY TYPE
  • PLASTIC TIP MATERIAL
  • 30 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 300 OHM TIP RESISTANCE
  • BATTERY LIFE 50 HR
  • TEMPERATURE RANGE 32 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200GX
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details