Greenlee Textron, Inc. Amplifier Probe 200FP

Description
INDUCTIVE, FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON (1) 9 V ALKALINE POWER SUPPLY TYPE BLENDED CARBON/PLASTIC TIP MATERIAL 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR FREQUENCY 60 HZ OPERATING TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
Datasheet
Description
INDUCTIVE, FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON (1) 9 V ALKALINE POWER SUPPLY TYPE BLENDED CARBON/PLASTIC TIP MATERIAL 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR FREQUENCY 60 HZ OPERATING TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200FP - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200FP
Amplifier Probe 200FP
INDUCTIVE, FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON (1) 9 V ALKALINE POWER SUPPLY TYPE BLENDED CARBON/PLASTIC TIP MATERIAL 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE BATTERY LIFE 50 HR FREQUENCY 60 HZ OPERATING TEMPERATURE RANGE 32 TO 122 DEG F 200 MODEL
  • INDUCTIVE, FILTER TYPE
  • 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE
  • TONE GENERATOR USED ON
  • (1) 9 V ALKALINE POWER SUPPLY TYPE
  • BLENDED CARBON/PLASTIC TIP MATERIAL
  • 35 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 300 OHM TIP RESISTANCE
  • BATTERY LIFE 50 HR
  • FREQUENCY 60 HZ
  • OPERATING TEMPERATURE RANGE 32 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200FP
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook, 18 AWG PVC Test Lead - 604W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details