Greenlee Textron, Inc. Amplifier Probe 200FP/50

Description
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE FREQUENCY RANGE 50 HZ TEMPERATURE RATING 32 TO 122 DEG F
Datasheet
Description
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE FREQUENCY RANGE 50 HZ TEMPERATURE RATING 32 TO 122 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200FP/50 - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200FP/50
Amplifier Probe 200FP/50
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE 9 V POWER SUPPLY TYPE 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE FREQUENCY RANGE 50 HZ TEMPERATURE RATING 32 TO 122 DEG F
  • FILTER TYPE
  • 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE
  • 9 V POWER SUPPLY TYPE
  • 35 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 300 OHM TIP RESISTANCE
  • FREQUENCY RANGE 50 HZ
  • TEMPERATURE RATING 32 TO 122 DEG F
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200FP/50
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Piercing Alligator Clip Jumper, 18 AWG PVC Test Lead - 684P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details