Greenlee Textron, Inc. Amplifier Probe 200FP-01

Description
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON (1) 9 V ALKALINE POWER SUPPLY TYPE BLENDED CARBON/PLASTIC TIP MATERIAL 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE INCLUDES 200C HOLSTER BATTERY LIFE 50 HR FREQUENCY 60 HZ TEMPERATURE RATING 32 TO 122 DEG F
Datasheet
Description
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON (1) 9 V ALKALINE POWER SUPPLY TYPE BLENDED CARBON/PLASTIC TIP MATERIAL 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE INCLUDES 200C HOLSTER BATTERY LIFE 50 HR FREQUENCY 60 HZ TEMPERATURE RATING 32 TO 122 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200FP-01 - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200FP-01
Amplifier Probe 200FP-01
FILTER TYPE 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE TONE GENERATOR USED ON (1) 9 V ALKALINE POWER SUPPLY TYPE BLENDED CARBON/PLASTIC TIP MATERIAL 35 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 300 OHM TIP RESISTANCE INCLUDES 200C HOLSTER BATTERY LIFE 50 HR FREQUENCY 60 HZ TEMPERATURE RATING 32 TO 122 DEG F
  • FILTER TYPE
  • 9.85 INCH L X 1.27 INCH W X 1.38 INCH D SIZE
  • TONE GENERATOR USED ON
  • (1) 9 V ALKALINE POWER SUPPLY TYPE
  • BLENDED CARBON/PLASTIC TIP MATERIAL
  • 35 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 300 OHM TIP RESISTANCE
  • INCLUDES 200C HOLSTER
  • BATTERY LIFE 50 HR
  • FREQUENCY 60 HZ
  • TEMPERATURE RATING 32 TO 122 DEG F
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200FP-01
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 1796837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XL1 Mini-Hook to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 202XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details