Greenlee Textron, Inc. Amplifier Probe 200EP-G-01

Description
STANDARD TYPE 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE TONE GENERATOR USED ON METAL, PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE INCLUDES HOLSTER, HEADSET JACK AND FLASHLIGHT
Datasheet
Description
STANDARD TYPE 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE TONE GENERATOR USED ON METAL, PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE INCLUDES HOLSTER, HEADSET JACK AND FLASHLIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200EP-G-01 - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200EP-G-01
Amplifier Probe 200EP-G-01
STANDARD TYPE 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE TONE GENERATOR USED ON METAL, PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE INCLUDES HOLSTER, HEADSET JACK AND FLASHLIGHT
  • STANDARD TYPE
  • 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE
  • TONE GENERATOR USED ON
  • METAL, PLASTIC TIP MATERIAL
  • 30 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE
  • INCLUDES HOLSTER, HEADSET JACK AND FLASHLIGHT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200EP-G-01
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details