Greenlee Textron, Inc. Amplifier Probe 200B-G

Description
(1) 9 VDC TYPE 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE TONE GENERATOR USED ON (1) 9 V DC POWER SUPPLY TYPE METAL, PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE
Datasheet
Description
(1) 9 VDC TYPE 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE TONE GENERATOR USED ON (1) 9 V DC POWER SUPPLY TYPE METAL, PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe - 200B-G - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe
200B-G
Amplifier Probe 200B-G
(1) 9 VDC TYPE 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE TONE GENERATOR USED ON (1) 9 V DC POWER SUPPLY TYPE METAL, PLASTIC TIP MATERIAL 30 DB GAIN 100 MEGA OHM INPUT IMPEDANCE 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE
  • (1) 9 VDC TYPE
  • 9 INCH L X 2.2 INCH W X 1.1 INCH D SIZE
  • TONE GENERATOR USED ON
  • (1) 9 V DC POWER SUPPLY TYPE
  • METAL, PLASTIC TIP MATERIAL
  • 30 DB GAIN
  • 100 MEGA OHM INPUT IMPEDANCE
  • 0 OHM (METAL), 300 OHM PLASTIC TIP RESISTANCE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Electrical Test Probes
Product Number 200B-G
Product Name Amplifier Probe
Probe Type Amplifier Probe
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.025″ Sq. Socket to Banana Socket, 22 AWG PVC Test Lead - 9163 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details