Greenlee Textron, Inc. Conduit Bender Shoe 13211

Description
HYDRAULIC BENDER SHOE, SEGMENT TYPE ALUMINUM MATERIAL 777 SERIES HYDRAULIC CONDUIT BENDER USED ON 4 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 18-1/4 INCH
Datasheet
Description
HYDRAULIC BENDER SHOE, SEGMENT TYPE ALUMINUM MATERIAL 777 SERIES HYDRAULIC CONDUIT BENDER USED ON 4 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 18-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bender Shoe - 13211 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
13211
Conduit Bender Shoe 13211
HYDRAULIC BENDER SHOE, SEGMENT TYPE ALUMINUM MATERIAL 777 SERIES HYDRAULIC CONDUIT BENDER USED ON 4 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 18-1/4 INCH
  • HYDRAULIC BENDER SHOE, SEGMENT TYPE
  • ALUMINUM MATERIAL
  • 777 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • 4 INCH CONDUIT SIZE
  • NO CASE TYPE
  • RIGID CONDUIT TYPE
  • CENTERLINE BEND RADIUS 18-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number 13211
Product Name Conduit Bender Shoe
Unlock Full Specs
to access all available technical data