Greenlee Textron, Inc. Conduit Bender Shoe 13208

Description
HYDRAULIC BENDER SHOE, SEGMENT TYPE ALUMINUM MATERIAL 777 SERIES HYDRAULIC CONDUIT BENDER USED ON 2-1/2 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 11-7/16 INCH
Datasheet
Description
HYDRAULIC BENDER SHOE, SEGMENT TYPE ALUMINUM MATERIAL 777 SERIES HYDRAULIC CONDUIT BENDER USED ON 2-1/2 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 11-7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bender Shoe - 13208 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
13208
Conduit Bender Shoe 13208
HYDRAULIC BENDER SHOE, SEGMENT TYPE ALUMINUM MATERIAL 777 SERIES HYDRAULIC CONDUIT BENDER USED ON 2-1/2 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 11-7/16 INCH
  • HYDRAULIC BENDER SHOE, SEGMENT TYPE
  • ALUMINUM MATERIAL
  • 777 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • 2-1/2 INCH CONDUIT SIZE
  • NO CASE TYPE
  • RIGID CONDUIT TYPE
  • CENTERLINE BEND RADIUS 11-7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number 13208
Product Name Conduit Bender Shoe
Unlock Full Specs
to access all available technical data