Greenlee Textron, Inc. Conduit Bender Shoe 10925

Description
HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE ALUMINUM MATERIAL 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON 3-1/2 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE CENTERLINE BEND RADIUS 17-1/2 INCH
Datasheet
Description
HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE ALUMINUM MATERIAL 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON 3-1/2 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE CENTERLINE BEND RADIUS 17-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bender Shoe - 10925 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
10925
Conduit Bender Shoe 10925
HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE ALUMINUM MATERIAL 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON 3-1/2 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE CENTERLINE BEND RADIUS 17-1/2 INCH
  • HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE
  • ALUMINUM MATERIAL
  • 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • 3-1/2 INCH CONDUIT SIZE
  • NO CASE TYPE
  • PVC COATED RIGID CONDUIT TYPE
  • 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE
  • CENTERLINE BEND RADIUS 17-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number 10925
Product Name Conduit Bender Shoe
Unlock Full Specs
to access all available technical data