Greenlee Textron, Inc. Conduit Bender Shoe 10924

Description
HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE ALUMINUM MATERIAL 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON 3 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE CENTERLINE BEND RADIUS 15 INCH
Datasheet
Description
HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE ALUMINUM MATERIAL 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON 3 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE CENTERLINE BEND RADIUS 15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bender Shoe - 10924 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
10924
Conduit Bender Shoe 10924
HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE ALUMINUM MATERIAL 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON 3 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE CENTERLINE BEND RADIUS 15 INCH
  • HYDRAULIC BENDER SHOE, ONE SHOT 90 DEG TYPE
  • ALUMINUM MATERIAL
  • 884/885 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • 3 INCH CONDUIT SIZE
  • NO CASE TYPE
  • PVC COATED RIGID CONDUIT TYPE
  • 2-1/2 TO 4 INCH SUPPORT ROLLER SIZE
  • CENTERLINE BEND RADIUS 15 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number 10924
Product Name Conduit Bender Shoe
Unlock Full Specs
to access all available technical data