Greenlee Textron, Inc. Conduit Bender Shoe 10920

Description
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON (1) SHOE CONTENTS 1-1/4 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 7-1/4 INCH
Datasheet
Description
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON (1) SHOE CONTENTS 1-1/4 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 7-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bender Shoe - 10920 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
10920
Conduit Bender Shoe 10920
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON (1) SHOE CONTENTS 1-1/4 INCH CONDUIT SIZE NO CASE TYPE RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 7-1/4 INCH
  • HYDRAULIC BENDER SHOE, 90 DEG TYPE
  • ALUMINUM MATERIAL
  • 880 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • (1) SHOE CONTENTS
  • 1-1/4 INCH CONDUIT SIZE
  • NO CASE TYPE
  • RIGID CONDUIT TYPE
  • CENTERLINE BEND RADIUS 7-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number 10920
Product Name Conduit Bender Shoe
Unlock Full Specs
to access all available technical data

Similar Products