Greenlee Textron, Inc. Conduit Bender Shoe 10918

Description
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON 3/4 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 4-1/2 INCH
Datasheet
Description
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON 3/4 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 4-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bender Shoe - 10918 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
10918
Conduit Bender Shoe 10918
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON 3/4 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 4-1/2 INCH
  • HYDRAULIC BENDER SHOE, 90 DEG TYPE
  • ALUMINUM MATERIAL
  • 880 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • 3/4 INCH CONDUIT SIZE
  • NO CASE TYPE
  • PVC COATED RIGID CONDUIT TYPE
  • CENTERLINE BEND RADIUS 4-1/2 INCH
Supplier's Site Datasheet
Conduit Bender Shoe - 10918 - Greenlee Textron, Inc.
Rockford, IL, USA
Conduit Bender Shoe
10918
Conduit Bender Shoe 10918
HYDRAULIC BENDER SHOE, 90 DEG TYPE ALUMINUM MATERIAL 880 SERIES HYDRAULIC CONDUIT BENDER USED ON 3/4 INCH CONDUIT SIZE NO CASE TYPE PVC COATED RIGID CONDUIT TYPE CENTERLINE BEND RADIUS 4-1/2 INCH
  • HYDRAULIC BENDER SHOE, 90 DEG TYPE
  • ALUMINUM MATERIAL
  • 880 SERIES HYDRAULIC CONDUIT BENDER USED ON
  • 3/4 INCH CONDUIT SIZE
  • NO CASE TYPE
  • PVC COATED RIGID CONDUIT TYPE
  • CENTERLINE BEND RADIUS 4-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Uncategorized Products
Product Number 10918
Product Name Conduit Bender Shoe
Unlock Full Specs
to access all available technical data