Greenlee Textron, Inc. Nutdriver 0253-16NH-6

Description
NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 7/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
Datasheet
Description
NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 7/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0253-16NH-6 - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0253-16NH-6
Nutdriver 0253-16NH-6
NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 7/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
  • NUT HOLDING, HEAVY DUTY TYPE
  • CHROME PLATED FINISH
  • 10-5/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 7/16 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • SHANK TYPE HOLLOW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0253-16NH-6
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 2755420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.26 inch (159 mm)
View Details
Nutdriver - J9214 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.4375 inch (11.11 mm)
Length 7 inch (178 mm)
View Details