PLIERS, SCREWDRIVER TYPE
7 PIECE(S)
ROLL-UP CARRIER PACKAGING TYPE
9 INCH INSULATED SIDE-CUTTING PLIERS, 8 INCH INSULATED DIAGONAL CUTTING PLIERS, 8 INCH INSULATED LONG-NOSE PLIERS, 10 INCH INSULATED PUMP PLIERS, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, #2 KIT CONTENT
APPLICABLE STANDARD ASTM F1505, OSHA 1910.331-335, NFPA 70E, IEC 60900
VOLTAGE RATING 1000 V
Greenlee Textron, Inc.
Done
Datasheet
Description
PLIERS, SCREWDRIVER TYPE
7 PIECE(S)
ROLL-UP CARRIER PACKAGING TYPE
9 INCH INSULATED SIDE-CUTTING PLIERS, 8 INCH INSULATED DIAGONAL CUTTING PLIERS, 8 INCH INSULATED LONG-NOSE PLIERS, 10 INCH INSULATED PUMP PLIERS, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, #2 KIT CONTENT
APPLICABLE STANDARD ASTM F1505, OSHA 1910.331-335, NFPA 70E, IEC 60900
VOLTAGE RATING 1000 V
PLIERS, SCREWDRIVER TYPE
7 PIECE(S)
ROLL-UP CARRIER PACKAGING TYPE
9 INCH INSULATED SIDE-CUTTING PLIERS, 8 INCH INSULATED DIAGONAL CUTTING PLIERS, 8 INCH INSULATED LONG-NOSE PLIERS, 10 INCH INSULATED PUMP PLIERS, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, #2 KIT CONTENT
APPLICABLE STANDARD ASTM F1505, OSHA 1910.331-335, NFPA 70E, IEC 60900
VOLTAGE RATING 1000 V
PLIERS, SCREWDRIVER TYPE
7 PIECE(S)
ROLL-UP CARRIER PACKAGING TYPE
9 INCH INSULATED SIDE-CUTTING PLIERS, 8 INCH INSULATED DIAGONAL CUTTING PLIERS, 8 INCH INSULATED LONG-NOSE PLIERS, 10 INCH INSULATED PUMP PLIERS, 3/16 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, 1/4 INCH X 4 INCH INSULATED CABINET TIP SCREWDRIVER, #2 KIT CONTENT
APPLICABLE STANDARD ASTM F1505, OSHA 1910.331-335, NFPA 70E, IEC 60900