Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
GREENLEE TEXTRON, INC.
00522 -- TEST LEAD SET
Greenlee Textron, Inc.
Test Lead Set
00522
Description
UL (CANADA AND US) APPROVAL 0 TO 600 VAC/VDC VOLTAGE RATING POWER FINDER[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
UL (CANADA AND US) APPROVAL 0 TO 600 VAC/VDC VOLTAGE RATING POWER FINDER[R] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
Test Lead Set
00522
Test Lead Set
00522
UL (CANADA AND US) APPROVAL 0 TO 600 VAC/VDC VOLTAGE RATING POWER FINDER[R] BRAND
UL (CANADA AND US) APPROVAL
0 TO 600 VAC/VDC VOLTAGE RATING
POWER FINDER[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Greenlee Textron, Inc.
Product Category
Electrical Test Probes
Product Number
00522
Product Name
Test Lead Set
Voltage Rating
600 volts
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
0.100" Centers High Current: High Current Spring Probes
Specs
Probe Type
Current
Probe Configuration
Spring Loaded
View Details
RS Components, Ltd.
Test Leads
1796840
Specs
Approvals
RoHS Compliant
View Details
BRIM Electronics, Inc.
Insulated Phone Tip
915 / 909
Specs
Probe Configuration
Extended - Fine Tip
View Details
E-Z-HOOK, a division of Tektest, Inc.
XJ Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead
AXJ
Specs
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details