The UM-35-TC-KF is an economical thermocouple input temperature meter designed for panel mounting, featuring a 3.5 digit display with a resolution of 1¬8. It is factory calibrated for Fahrenheit readings and supports K type thermocouples with a measurement range of 0 to 1999°F. The device includes standard features such as automatic cold junction compensation, thermocouple break detection, display hold, and display test functions. The meter operates with a 12-bit dual slope A/D converter and has a typical conversion rate of three conversions per second. It is powered by an auto-sensing supply that accommodates a wide voltage range of 85-305VAC or 120-430VDC. The operating temperature range is from -10 to 50°C, with a storage temperature range of -20 to 70°C and a relative humidity tolerance of 95% (non-condensing). The UM-35-TC-KF is housed in a NEMA type 1 style case, with dimensions of 3.78,ÄùW x 1.89,ÄùH x 3.36,ÄùD and a weight of approximately 12oz. It also features optional super bright LED displays and a clear lockable waterproof cover that meets NEMA-4X, IP65 standards. This product is suitable for applications requiring reliable temperature monitoring in various environments.
Temperature Meter LED - Red Characters Display Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | UM-35-TC-KF |
| Product Name | Panel Meters |
| Voltage Range | 85 to ? volts |