Texmate, Inc. Panel Meters PM-45X

Description
Voltmeter LCD - Black Characters Display Panel Mount
Datasheet
Description
Voltmeter LCD - Black Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - PM-45X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PM-45X
Panel Meters PM-45X
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Digital Panel Meter, Multifunction, Lcd; No. Of Digits / Alpha Texmate - 89M0296 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multifunction, Lcd; No. Of Digits / Alpha Texmate
89M0296
Digital Panel Meter, Multifunction, Lcd; No. Of Digits / Alpha Texmate 89M0296
DIGITAL PANEL METER, MULTIFUNCTION, LCD; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.48"; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC

DIGITAL PANEL METER, MULTIFUNCTION, LCD; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.48"; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number PM-45X 89M0296
Product Name Panel Meters Digital Panel Meter, Multifunction, Lcd; No. Of Digits / Alpha Texmate
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details