Texmate, Inc. Dc Volt Meter, 2/20/200Vdc, 6-48V/12-36V; No. Of Digits / Alpha Texmate MU-35-DR

Description
DC VOLT METER, 2/20/200VDC, 6-48V/12-36V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.315"; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:6VDC
Datasheet
Description
DC VOLT METER, 2/20/200VDC, 6-48V/12-36V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.315"; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:6VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Volt Meter, 2/20/200Vdc, 6-48V/12-36V; No. Of Digits / Alpha Texmate - 22AC8977 - Newark, An Avnet Company
Chicago, IL, United States
Dc Volt Meter, 2/20/200Vdc, 6-48V/12-36V; No. Of Digits / Alpha Texmate
22AC8977
Dc Volt Meter, 2/20/200Vdc, 6-48V/12-36V; No. Of Digits / Alpha Texmate 22AC8977
DC VOLT METER, 2/20/200VDC, 6-48V/12-36V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.315"; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:6VDC

DC VOLT METER, 2/20/200VDC, 6-48V/12-36V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.315"; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:6VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8977
Product Name Dc Volt Meter, 2/20/200Vdc, 6-48V/12-36V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details