Texmate, Inc. Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate BN-35I

Description
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9mV, ± 1.999V, ± 19.99V, ± 199.9V; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm
Datasheet
Description
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9mV, ± 1.999V, ± 19.99V, ± 199.9V; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate - 22AC8965 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate
22AC8965
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate 22AC8965
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9mV, ± 1.999V, ± 19.99V, ± 199.9V; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm

DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9mV, ± 1.999V, ± 19.99V, ± 199.9V; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8965
Product Name Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details