Texmate, Inc. Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate BN-35CL

Description
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:
Description
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate - 22AC8964 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate
22AC8964
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate 22AC8964
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8964
Product Name Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers