Manufacturer: Texas Instruments
Win Source Part Number: 799314-XWL1835MODGAM
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 130-FLGA
Frequency: 2.4GHz
Operating Supply Voltage: 2.9 V ~ 4.8 V
Protocol: Bluetooth v4.1
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 85mA
Part Status: Obsolete(EOL)
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: UART
GPIO: 13
Current - Transmitting: 420mA
Family Name: WL1835MOD
Categories: RF/IF and RFID
Data Rate (Maximum): 100Mbps
Introduction Date: September 15, 2013
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 799314-XWL1835MODGAMOCT |
| Product Name | RF Transceiver ICs - XWL1835MODGAMOCT |
| RFID Product | Transceiver |