Win Source Part Number: 1004296-XTR305IRGWT
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Output Driver
Package: Tape & Reel
Applications: Industrial
Standard Package: 250
Mounting: SMD (SMT)
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49092-1,296-4909
Base Product Number: XTR305
Output Driver 20-VQFN (5x5)
Output Driver 20-VQFN (5x5)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1004296-XTR305IRGWT | 296-49092-1-ND | XTR305IRGWT | XTR305IRGWT |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |