Manufacturer: Texas Instruments
Win Source Part Number: 939895-XTR305IRGWR
Features: Output Driver 20-VQFN (5x5)
Package: Reel - TR
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: XTR305
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-52210-6, XTR305IRGWR-ND, 296-52210-2, 296-52210-1
Output Driver 20-VQFN (5x5)
Output Driver 20-VQFN (5x5)
Output Driver 20-VQFN (5x5)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 939895-XTR305IRGWR | 296-XTR305IRGWRDKR-ND | XTR305IRGWR | XTR305IRGWR |
| Product Name | Specialized ICs - XTR305IRGWR | Specialized ICs | Specialized ICs | Specialized ICs |