EVALUATION MODULE FOR XTR300 Power Management Special Purpose: Current / Voltage Output Driver No XTR300 Current (¦20mA) or Voltage (¦10V) Output Modes
XTR300 Voltage to Current Power Management Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 800201-XTR300EVM
Supplied Contents: Board(s)
Primary Attributes: Current (±20mA) or Voltage (±10V) Output Modes
Embedded: No
Utilized IC / Part: XTR300
Secondary Attributes: ±15V ~ 20V Supply Voltage
Family Name: XTR300
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
OUTPUT DRIVER, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:XTR300; Kit Application Type:Amplifier; Application Sub Type:Current or Voltage Output Driver; Kit Contents:Evaluation Module XTR300, User RoHS Compliant: Yes
EVALUATION MODULE FOR XTR300
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | XTR300EVM | 296-19618-ND | 800201-XTR300EVM | 27AJ1149 | XTR300EVM |
| Product Name | EVALUATION MODULE FOR XTR300 Power Management Special Purpose: Current / Voltage Output Driver No XTR300 Current (¦20mA) or Voltage (¦10V) Output Modes | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - XTR300EVM | Output Driver, Evaluation Module; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |