Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKT XTR117AIDGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1282428-XTR117AIDGKT Packaging: Reel Type: Current Transmitter Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: XTR117 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1282428-XTR117AIDGKT Packaging: Reel Type: Current Transmitter Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: XTR117 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKT - 1282428-XTR117AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKT
1282428-XTR117AIDGKT
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKT 1282428-XTR117AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1282428-XTR117AIDGKT Packaging: Reel Type: Current Transmitter Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: XTR117 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1282428-XTR117AIDGKT
Packaging: Reel
Type: Current Transmitter
Mounting Style: SMD
Output Type: Voltage
Input Type: Voltage
Supply Current: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: XTR117
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 1282428-XTR117AIDGKT
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR117AIDGKT
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245AD,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-315-HH-CP8-MS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 315 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details