Texas Instruments XTR116 4-20mA Current Loop Transmitters XTR116UA

Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet
Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR116 4-20mA Current Loop Transmitters - XTR116UA - Texas Instruments
Dallas, TX, United States
XTR116 4-20mA Current Loop Transmitters
XTR116UA
XTR116 4-20mA Current Loop Transmitters XTR116UA
4-20mA Current Loop Transmitters 8-SOIC

4-20mA Current Loop Transmitters 8-SOIC

Buy Now Datasheet
Transmitter 420Ma, Smd, Soic8, 116; Quiescent Current Texas Instruments - 29AH8431 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter 420Ma, Smd, Soic8, 116; Quiescent Current Texas Instruments
29AH8431
Transmitter 420Ma, Smd, Soic8, 116; Quiescent Current Texas Instruments 29AH8431
TRANSMITTER 420MA, SMD, SOIC8, 116; Quiescent Current:200µA; Bandwidth:380kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

TRANSMITTER 420MA, SMD, SOIC8, 116; Quiescent Current:200µA; Bandwidth:380kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR116UA 29AH8431
Product Name XTR116 4-20mA Current Loop Transmitters Transmitter 420Ma, Smd, Soic8, 116; Quiescent Current Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products