Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR116UA/2K5E4 XTR116UA/2K5E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081906-XTR116UA/2K5E 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081906-XTR116UA/2K5E 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR116UA/2K5E4 - 081906-XTR116UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR116UA/2K5E4
081906-XTR116UA/2K5E4
Interface - Interface - Sensor and Detector Interfaces - XTR116UA/2K5E4 081906-XTR116UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 081906-XTR116UA/2K5E 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081906-XTR116UA/2K5E4
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 081906-XTR116UA/2K5E4
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR116UA/2K5E4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,118 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Transmitter Subsystem - QBT - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications Radar Systems; RF Microwave
View Details
Midland UHF Radio - RF313 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details