The XTR116UA/2K5 is a precision 4-20 mA current-loop transmitter designed for industrial applications. It features a low quiescent current of 200 OºA and operates over a wide loop supply range of 7.5 V to 36 V. The device includes an on-chip 5 V regulator for powering external circuits and a precision voltage reference output of 4.096 V, which can be used for sensor excitation. The XTR116 is characterized by low span error (0.05%) and low nonlinearity error (0.003%), making it suitable for accurate current scaling and output current limit functions. It is specified for operation in an extended industrial temperature range of -40°C to +85°C and comes in an SO-8 package, making it a compact solution for smart transmitters and industrial process control applications.
4-20mA Current Loop Transmitters 8-SOIC
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR116UA/2K5 | 28AH6438 |
| Product Name | XTR116 4-20mA Current Loop Transmitters | Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments |
| Standards and Certifications | RoHS | RoHS |