Texas Instruments Standard Linear and Logic Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments XTR116UA/2K5 .

Description
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
Description
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments - 24AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments
24AC1049
Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments 24AC1049
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 24AC1049
Product Name Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40MHz Video Amps And Module - 737-LT1251CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Video / Wideband Amplifiers
View Details
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
 - 5407/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Standards and Certifications RoHS
Package Type CFP
View Details