Texas Instruments XTR116 4-20mA Current Loop Transmitters XTR116U

Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet
Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR116 4-20mA Current Loop Transmitters - XTR116U - Texas Instruments
Dallas, TX, United States
XTR116 4-20mA Current Loop Transmitters
XTR116U
XTR116 4-20mA Current Loop Transmitters XTR116U
4-20mA Current Loop Transmitters 8-SOIC

4-20mA Current Loop Transmitters 8-SOIC

Buy Now Datasheet
Ic, Current Loop Transmitter, Soic8; Bandwidth Texas Instruments - 28AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Loop Transmitter, Soic8; Bandwidth Texas Instruments
28AH6437
Ic, Current Loop Transmitter, Soic8; Bandwidth Texas Instruments 28AH6437
IC, CURRENT LOOP TRANSMITTER, SOIC8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

IC, CURRENT LOOP TRANSMITTER, SOIC8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR116U 28AH6437
Product Name XTR116 4-20mA Current Loop Transmitters Ic, Current Loop Transmitter, Soic8; Bandwidth Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products