Texas Instruments XTR116 4-20mA Current Loop Transmitters XTR116U/2K5

Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet
Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR116 4-20mA Current Loop Transmitters - XTR116U/2K5 - Texas Instruments
Dallas, TX, United States
XTR116 4-20mA Current Loop Transmitters
XTR116U/2K5
XTR116 4-20mA Current Loop Transmitters XTR116U/2K5
4-20mA Current Loop Transmitters 8-SOIC

4-20mA Current Loop Transmitters 8-SOIC

Buy Now Datasheet
Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments - 32AH7146 - Newark, An Avnet Company
Chicago, IL, United States
Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments
32AH7146
Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments 32AH7146
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR116U/2K5 32AH7146
Product Name XTR116 4-20mA Current Loop Transmitters Current Loop Transmitter, 380Khz, Soic-8; Bandwidth Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML Low Power Low Offset Voltage Quad Comparator - 5962-8773901XA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC
View Details
LMH6715QML-SP Dual Wideband Video Op Amp - 5962F0254701VPA - Texas Instruments
Specs
Device Type Operational Amplifiers; Video / Wideband Amplifiers
Package Type CDIP
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,SOIC,LCCC
View Details