4-20mA Current Loop Transmitters 8-SOIC
CURRENT LOOP TRANS. 4-20MA, 8SOIC; IC Function:Current Loop Transmitters; Supply Voltage Min:7.5V; Supply Voltage Max:36V; IC Package Type:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR115UA | 29AH1648 |
| Product Name | XTR115 4-20mA Current Loop Transmitters | Current Loop Trans. 4-20Ma, 8Soic; Ic Function Texas Instruments |
| Standards and Certifications | RoHS | RoHS |