Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR115UA XTR115UA

Description
Manufacturer: Texas Instruments Win Source Part Number: 036672-XTR115UA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR115UAE4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 036672-XTR115UA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR115UAE4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR115UA - 036672-XTR115UA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR115UA
036672-XTR115UA
Interface - Interface - Sensor and Detector Interfaces - XTR115UA 036672-XTR115UA
Manufacturer: Texas Instruments Win Source Part Number: 036672-XTR115UA Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR115UAE4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 036672-XTR115UA
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR115UAE4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Test & Measurement

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 036672-XTR115UA
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR115UA
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABT162245ADGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 902 to 928 MHz
View Details
Midland UHF Radio - RF313 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details