Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5E4 XTR115UA/2K5E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056217-XTR115UA/2K5E 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056217-XTR115UA/2K5E 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5E4 - 056217-XTR115UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5E4
056217-XTR115UA/2K5E4
Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5E4 056217-XTR115UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 056217-XTR115UA/2K5E 4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 056217-XTR115UA/2K5E4
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 056217-XTR115UA/2K5E4
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR115UA/2K5E4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate MCM
Features RoHS
View Details
3.3 V 16-bit transceiver with 30 Ohm termination resistors; 3-state - 74LVT162245BDGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
4 suppliers
Wireless Universal Transmitter - RF 96 ST SW922-NET - steute
Specs
Operating Temperature -20.0 to 65.0 C (-4.0 to 149.0 F)
Data Rate 66 kbps
Operating Frequency 916 MHz
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details