Texas Instruments XTR115 4-20mA Current Loop Transmitters XTR115U

Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet
Description
4-20mA Current Loop Transmitters 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR115 4-20mA Current Loop Transmitters - XTR115U - Texas Instruments
Dallas, TX, United States
XTR115 4-20mA Current Loop Transmitters
XTR115U
XTR115 4-20mA Current Loop Transmitters XTR115U
4-20mA Current Loop Transmitters 8-SOIC

4-20mA Current Loop Transmitters 8-SOIC

Buy Now Datasheet
Ic, Current Loop Transmitter, Soic8; No. Of Amplifiers Texas Instruments - 29AH8430 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Loop Transmitter, Soic8; No. Of Amplifiers Texas Instruments
29AH8430
Ic, Current Loop Transmitter, Soic8; No. Of Amplifiers Texas Instruments 29AH8430
IC, CURRENT LOOP TRANSMITTER, SOIC8; No. of Amplifiers:1 Amplifier; Input Bias Current:-0.035µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:380kHz; Supply RoHS Compliant: Yes

IC, CURRENT LOOP TRANSMITTER, SOIC8; No. of Amplifiers:1 Amplifier; Input Bias Current:-0.035µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:380kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number XTR115U 29AH8430
Product Name XTR115 4-20mA Current Loop Transmitters Ic, Current Loop Transmitter, Soic8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products