Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5 XTR115U/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 004789-XTR115U/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004789-XTR115U/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5 - 004789-XTR115U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5
004789-XTR115U/2K5
Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5 004789-XTR115U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004789-XTR115U/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Family Name: XTR115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 20mA Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 004789-XTR115U/2K5
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Family Name: XTR115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 20mA
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 004789-XTR115U/2K5
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR115U/2K5
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Universal Transmitter - RF 96 ST SW922-NET - steute
Specs
Operating Temperature -20.0 to 65.0 C (-4.0 to 149.0 F)
Data Rate 66 kbps
Operating Frequency 916 MHz
View Details
RF Transmitters - RFPIC12F675F-I/SS - 062516-RFPIC12F675F-I/SS - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 10 dBm
Operating Frequency 380 to 450 MHz
View Details