Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR110KU XTR110KU

Description
Manufacturer: Texas Instruments Win Source Part Number: 036668-XTR110KU Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Current Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 036668-XTR110KU Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Current Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR110KU - 036668-XTR110KU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR110KU
036668-XTR110KU
Interface - Interface - Sensor and Detector Interfaces - XTR110KU 036668-XTR110KU
Manufacturer: Texas Instruments Win Source Part Number: 036668-XTR110KU Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Current Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Operating Supply Current: 20mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 036668-XTR110KU
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Operating Supply Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 036668-XTR110KU
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR110KU
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,118 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details