Texas Instruments XTR110 Precision Voltage-To-Current Converter/Transmitter XTR110KU

Description
Precision Voltage-To-Current Converter/Transmitte r 16-SOIC
Request a Quote Datasheet
Description
Precision Voltage-To-Current Converter/Transmitte r 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR110 Precision Voltage-To-Current Converter/Transmitter - XTR110KU - Texas Instruments
Dallas, TX, United States
XTR110 Precision Voltage-To-Current Converter/Transmitter
XTR110KU
XTR110 Precision Voltage-To-Current Converter/Transmitter XTR110KU
Precision Voltage-To-Current Converter/Transmitte r 16-SOIC

Precision Voltage-To-Current Converter/Transmitter 16-SOIC

Buy Now Datasheet
Current Loop Transmitters - 370141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Loop Transmitters
370141
Current Loop Transmitters 370141
4-20mA current transmitter,XTR110KU SO16

4-20mA current transmitter,XTR110KU SO16

Supplier's Site
Current Loop Transmitters - 370141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Loop Transmitters
370141P
Current Loop Transmitters 370141P
4-20mA current transmitter,XTR110KU SO16

4-20mA current transmitter,XTR110KU SO16

Supplier's Site
Current Loop Transmitters - 1218290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Loop Transmitters
1218290
Current Loop Transmitters 1218290
4-20mA current transmitter,XTR110KU SO16

4-20mA current transmitter,XTR110KU SO16

Supplier's Site
Amp, Instrumentation, 120Khz, Smd; No. Of Amplifiers Texas Instruments - 64AH9243 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Instrumentation, 120Khz, Smd; No. Of Amplifiers Texas Instruments
64AH9243
Amp, Instrumentation, 120Khz, Smd; No. Of Amplifiers Texas Instruments 64AH9243
AMP, INSTRUMENTATION, 120KHZ, SMD; No. of Amplifiers:2 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

AMP, INSTRUMENTATION, 120KHZ, SMD; No. of Amplifiers:2 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Instrumentation Amplifier Chips
Product Number XTR110KU 370141 370141P 64AH9243
Product Name XTR110 Precision Voltage-To-Current Converter/Transmitter Current Loop Transmitters Current Loop Transmitters Amp, Instrumentation, 120Khz, Smd; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA210AIRSWR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SC70,UQFN
View Details
9 suppliers
Instrumentation, OP Amps, Buffer Amps - INA210BQDCKRTL - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
GBW 0.0140 MHz
Slew Rate 0.4000 V/µs
View Details
2 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers