Texas Instruments XTR106 4-20mA Current Transmitter with Bridge Excitation And Linearization XTR106UA

Description
4-20mA Current Transmitter with Bridge Excitation And Linearization 14-SOIC
Request a Quote Datasheet
Description
4-20mA Current Transmitter with Bridge Excitation And Linearization 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR106 4-20mA Current Transmitter with Bridge Excitation And Linearization - XTR106UA - Texas Instruments
Dallas, TX, United States
XTR106 4-20mA Current Transmitter with Bridge Excitation And Linearization
XTR106UA
XTR106 4-20mA Current Transmitter with Bridge Excitation And Linearization XTR106UA
4-20mA Current Transmitter with Bridge Excitation And Linearization 14-SOIC

4-20mA Current Transmitter with Bridge Excitation And Linearization 14-SOIC

Buy Now Datasheet
Current Loop Transmitters - 1457510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Loop Transmitters
1457510
Current Loop Transmitters 1457510
4-20mA current transmitter,XTR106UA SO14

4-20mA current transmitter,XTR106UA SO14

Supplier's Site
Current Loop Transmitters - 4624824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Loop Transmitters
4624824P
Current Loop Transmitters 4624824P
4-20mA current transmitter,XTR106UA SO14

4-20mA current transmitter,XTR106UA SO14

Supplier's Site
Current Loop Transmitters - 4624824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Loop Transmitters
4624824
Current Loop Transmitters 4624824
4-20mA current transmitter,XTR106UA SO14

4-20mA current transmitter,XTR106UA SO14

Supplier's Site
 - XTR106UA - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 25uV Offset-Max, PDSO14

Instrumentation Amplifier, 1 Func, 25uV Offset-Max, PDSO14

Supplier's Site Datasheet
Ic, Transceiver, Smd; Bandwidth Texas Instruments - 64AH9241 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, Smd; Bandwidth Texas Instruments
64AH9241
Ic, Transceiver, Smd; Bandwidth Texas Instruments 64AH9241
IC, TRANSCEIVER, SMD; Bandwidth:-; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; Automotive RoHS Compliant: Yes

IC, TRANSCEIVER, SMD; Bandwidth:-; Supply Voltage Min:7.5V; Supply Voltage Max:36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number XTR106UA 1457510 4624824P XTR106UA 64AH9241
Product Name XTR106 4-20mA Current Transmitter with Bridge Excitation And Linearization Current Loop Transmitters Current Loop Transmitters Ic, Transceiver, Smd; Bandwidth Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers