Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033464-XTR106UA/2K5
Packaging: Tape and Reel
Mounting: SMD (SMT)
Output Type: Voltage
Interface: 2-Wire
Weight: 129.387224 mg
Number of Pins: 14
Output Current: 20 mA
Common Mode Rejection Ratio: 86 dB
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Output Current per Channel: 20 mA
Alternative Parts (Cross-Reference): XTR106UA/2K5E4XTR106
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 7.5 V
Input Offset Voltage (Vos): 25 µV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033464-XTR106UA/2K5E4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - XTR106UA/2K5E4 |