Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR106UA/2K5 XTR106UA/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 036666-XTR106UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR106PG4; XTR106PAG4; XTR106PA; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 036666-XTR106UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR106PG4; XTR106PAG4; XTR106PA; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR106UA/2K5 - 036666-XTR106UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR106UA/2K5
036666-XTR106UA/2K5
Interface - Interface - Sensor and Detector Interfaces - XTR106UA/2K5 036666-XTR106UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 036666-XTR106UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): XTR106PG4; XTR106PAG4; XTR106PA; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 036666-XTR106UA/2K5
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Family Name: XTR106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): XTR106PG4; XTR106PAG4; XTR106PA;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 036666-XTR106UA/2K5
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR106UA/2K5
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit registered transceiver; 3-state - 74LVT16543ADGG,118 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Midland VHF Radio - RF310 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details