Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR105UA XTR105UA

Description
Manufacturer: Texas Instruments Win Source Part Number: 004786-XTR105UA Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694JN; AD694BR-REEL; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004786-XTR105UA Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694JN; AD694BR-REEL; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR105UA - 004786-XTR105UA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR105UA
004786-XTR105UA
Interface - Interface - Sensor and Detector Interfaces - XTR105UA 004786-XTR105UA
Manufacturer: Texas Instruments Win Source Part Number: 004786-XTR105UA Packaging: Tube/Rail Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694JN; AD694BR-REEL; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004786-XTR105UA
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Family Name: XTR105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694JN; AD694BR-REEL;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 004786-XTR105UA
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR105UA
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABT162245ADGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EM1 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details