Texas Instruments Interface - Interface - Sensor and Detector Interfaces - XTR105UA/2K5 XTR105UA/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 087156-XTR105UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694BRZ; AD694JN; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 087156-XTR105UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694BRZ; AD694JN; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - XTR105UA/2K5 - 087156-XTR105UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR105UA/2K5
087156-XTR105UA/2K5
Interface - Interface - Sensor and Detector Interfaces - XTR105UA/2K5 087156-XTR105UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 087156-XTR105UA/2K5 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Differential Family Name: XTR105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 20mA Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694BRZ; AD694JN; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 087156-XTR105UA/2K5
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Differential
Family Name: XTR105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): AD694BQZ; AD694AQZ; AD694BRZ; AD694JN;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 087156-XTR105UA/2K5
Product Name Interface - Interface - Sensor and Detector Interfaces - XTR105UA/2K5
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245AD,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Ex Wireless Universal Transmitter - Ex RF 96 ST SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details
RF Transmitters - PIC12LF1840T48AT-I/ST-ND - DigiKey
Specs
Applications General Purpose
Package Type Surface Mount; "14-TSSOP (0.173"", 4.40mm Width)"
RF Modulation On-Off Keyed; Frequency Shift Key
View Details
5 suppliers