Texas Instruments XTR101 Precision, Low Drift 4-20mA Two-Wire Transmitter XTR101AP

Description
Precision, Low Drift 4-20mA Two-Wire Transmitter 14-PDIP
Request a Quote Datasheet
Description
Precision, Low Drift 4-20mA Two-Wire Transmitter 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR101 Precision, Low Drift 4-20mA Two-Wire Transmitter - XTR101AP - Texas Instruments
Dallas, TX, United States
XTR101 Precision, Low Drift 4-20mA Two-Wire Transmitter
XTR101AP
XTR101 Precision, Low Drift 4-20mA Two-Wire Transmitter XTR101AP
Precision, Low Drift 4-20mA Two-Wire Transmitter 14-PDIP

Precision, Low Drift 4-20mA Two-Wire Transmitter 14-PDIP

Buy Now Datasheet
 - XTR101AP - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 30uV Offset-Max, PDIP14

Instrumentation Amplifier, 1 Func, 30uV Offset-Max, PDIP14

Supplier's Site Datasheet
Precision Transmitter, Dip14, 101; Bandwidth Texas Instruments - 64AH9240 - Newark, An Avnet Company
Chicago, IL, United States
Precision Transmitter, Dip14, 101; Bandwidth Texas Instruments
64AH9240
Precision Transmitter, Dip14, 101; Bandwidth Texas Instruments 64AH9240
PRECISION TRANSMITTER, DIP14, 101; Bandwidth:-; Supply Voltage Min:11.6V; Supply Voltage Max:40V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

PRECISION TRANSMITTER, DIP14, 101; Bandwidth:-; Supply Voltage Min:11.6V; Supply Voltage Max:40V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number XTR101AP XTR101AP 64AH9240
Product Name XTR101 Precision, Low Drift 4-20mA Two-Wire Transmitter Precision Transmitter, Dip14, 101; Bandwidth Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA105 Precision Unity Gain Differential Amplifier - INA105KU - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers