Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967469-XTPS61390RTET
Length: 3 mm
Thickness: 750 µm
Height: 800 µm
Number of Pins: 16
Width: 3 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967469-XTPS61390RTET |
| Product Name | OEM Parts - OEM Parts (T - Z) - XTPS61390RTET |