Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189207-XTPS61022RWU
Length: 2 mm
Thickness: 900 µm
Height: 900 µm
Number of Pins: 7
Width: 2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189207-XTPS61022RWUT |
| Product Name | Custom Parts - Custom Parts (U - Z) - XTPS61022RWUT |