Texas Instruments Custom Parts - Custom Parts (U - Z) - XTPS560430XFDBVR XTPS560430XFDBVR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157165-XTPS560430XF DBVR Features: UVLO Number of Pins: 6 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157165-XTPS560430XF DBVR Features: UVLO Number of Pins: 6 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XTPS560430XFDBVR - 1157165-XTPS560430XFDBVR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XTPS560430XFDBVR
1157165-XTPS560430XFDBVR
Custom Parts - Custom Parts (U - Z) - XTPS560430XFDBVR 1157165-XTPS560430XFDBVR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157165-XTPS560430XF DBVR Features: UVLO Number of Pins: 6 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157165-XTPS560430XFDBVR
Features: UVLO
Number of Pins: 6
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1157165-XTPS560430XFDBVR
Product Name Custom Parts - Custom Parts (U - Z) - XTPS560430XFDBVR
Unlock Full Specs
to access all available technical data