Texas Instruments OEM Parts - OEM Parts (T - Z) - XTPS53820RWZT XTPS53820RWZT

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988331-XTPS53820RWZT Length: 5 mm Thickness: 900 µm Number of Pins: 35 Width: 5 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988331-XTPS53820RWZT Length: 5 mm Thickness: 900 µm Number of Pins: 35 Width: 5 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XTPS53820RWZT - 988331-XTPS53820RWZT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XTPS53820RWZT
988331-XTPS53820RWZT
OEM Parts - OEM Parts (T - Z) - XTPS53820RWZT 988331-XTPS53820RWZT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988331-XTPS53820RWZT Length: 5 mm Thickness: 900 µm Number of Pins: 35 Width: 5 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988331-XTPS53820RWZT
Length: 5 mm
Thickness: 900 µm
Number of Pins: 35
Width: 5 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 988331-XTPS53820RWZT
Product Name OEM Parts - OEM Parts (T - Z) - XTPS53820RWZT
Unlock Full Specs
to access all available technical data